Axagon Cool Hub 7xUSB 2.0, 480 Mbit/s, Black, White, 5 V, 2.5 A, MS Windows 98SE/ME/2000/XP MAC 9, 100 g
Axagon Cool Hub 7xUSB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, White. Output voltage: 5 V, Output current: 2.5 A. Compatible operating systems: MS Windows 98SE/ME/2000/XP MAC 9. Weight: 100 g. Interface: USB, Dimensions (WxDxH): 62 x 90 x 27 mm