Axagon Dongle Hub 4xUSB 2.0, 480 Mbit/s, White, 0.5 m, MS Windows 98SE/ME/2000/XP MAC X, 45 g, 0 - 40 °C
Axagon Dongle Hub 4xUSB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White, Cable length: 0.5 m. Compatible operating systems: MS Windows 98SE/ME/2000/XP MAC X. Weight: 45 g. Interface: USB, Dimensions (WxDxH): 60 x 81 x 24 mm