Axagon External Pen Hub 4xUSB 2.0, 480 Mbit/s, White, MS Windows 98SE/ME/2000/XP MAC 9, 45 g, 0 - 40 °C, -10 - 85 °C
Axagon External Pen Hub 4xUSB 2.0. Data transfer rate: 480 Mbit/s, Product colour: White. Compatible operating systems: MS Windows 98SE/ME/2000/XP MAC 9. Weight: 45 g. Interface: USB, Dimensions (WxDxH): 95 x 24 x 16 mm