Axagon logo

Axagon USB2.0 & Hub card reader

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5979
Info modified on:
25 Jan 2023, 18:30:22
Short summary description Axagon USB2.0 & Hub card reader:

Axagon USB2.0 Card reader & Hub, MS Duo, MS Pro Duo, 75 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s, MS Windows 98SE/ME/2000/XP Apple Macintosh MAC 9

Long summary description Axagon USB2.0 & Hub card reader:

Axagon USB2.0 Card reader & Hub. Compatible memory cards: MS Duo, MS Pro Duo. Weight: 75 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP Apple Macintosh MAC 9. Dimensions (WxDxH): 94 x 54 x 20 mm, Power supply type: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.