Axagon Card Reader & Hub 3xUSB2.0, MMC, MS Pro Duo, 80 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s, MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9
Axagon Card Reader & Hub 3xUSB2.0. Compatible memory cards: MMC, MS Pro Duo. Weight: 80 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9. Dimensions (WxDxH): 103 x 55 x 14 mm