Axagon logo

Axagon ExpressCard 1x Serial Port interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3799
Info modified on:
25 Jan 2023, 18:30:22
Short summary description Axagon ExpressCard 1x Serial Port interface cards/adapter:

Axagon ExpressCard 1x Serial Port, ExpressCard, Prolific PL2303, 0 - 40 °C, -10 - 85 °C, 116 mm, 34 mm

Long summary description Axagon ExpressCard 1x Serial Port interface cards/adapter:

Axagon ExpressCard 1x Serial Port. Host interface: ExpressCard. Chipset: Prolific PL2303. Width: 116 mm, Depth: 34 mm, Height: 10 mm. Data transfer rate: 1 Mbit/s, Compatible operating systems: MS Windows 98SE/ME/2000 MS Windows XP/XP 64-bit MS Windows 2003 Server MS Windows Vista Apple..., I/O ports: 1x RS-232 (DB9)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.