Axagon logo

Axagon Internal 3.5'' 4slot Black card reader

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20123
Info modified on:
26 Mar 2024, 13:38:51
End of life date:
01 Sept 2021
Short summary description Axagon Internal 3.5'' 4slot Black card reader:

Axagon Internal 3.5'' 4slot Black, MMC, MS Duo, MS Pro Duo, 3.5", 114 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s

Long summary description Axagon Internal 3.5'' 4slot Black card reader:

Axagon Internal 3.5'' 4slot Black. Compatible memory cards: MMC, MS Duo, MS Pro Duo, Supported drive bays: 3.5". Weight: 114 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP Apple Macintosh MAC 9. Dimensions (WxDxH): 102 x 96 x 25 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.