Axagon logo

Axagon Fast 5-slot card reader

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9971
Info modified on:
25 Jan 2023, 18:30:21
Short summary description Axagon Fast 5-slot card reader:

Axagon Fast 5-slot, Microdrive, miniSD, MMC, MS Pro Duo, FAT 12/16/32, NTFS, 52 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s

Long summary description Axagon Fast 5-slot card reader:

Axagon Fast 5-slot. Compatible memory cards: Microdrive, miniSD, MMC, MS Pro Duo, Compatible products: FAT 12/16/32, NTFS. Weight: 52 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9. Dimensions (WxDxH): 88 x 52 x 15 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.