Axagon logo

Axagon All-in-one card reader

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11785
Info modified on:
25 Jan 2023, 18:30:21
Short summary description Axagon All-in-one card reader:

Axagon All-in-one, Microdrive, MMC, MS Pro Duo, 52 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s, MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9.X

Long summary description Axagon All-in-one card reader:

Axagon All-in-one. Compatible memory cards: Microdrive, MMC, MS Pro Duo. Weight: 52 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9.X. Dimensions (WxDxH): 88 x 52 x 15 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.