Axagon 1-slot MS/MS Duo, MS Duo, MS Pro, MS Pro Duo, 9 g, 0 - 40 °C, -10 - 85 °C, 1.5 MB/s, MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9
Axagon 1-slot MS/MS Duo. Compatible memory cards: MS Duo, MS Pro, MS Pro Duo. Weight: 9 g. Read speed: 1.5 MB/s. Compatible operating systems: MS Windows 98SE/ME/2000/XP/Vista Apple Macintosh MAC 9. Dimensions (WxDxH): 69 x 23 x 11 mm