Axagon PCMCIA CardBus Adapter 2x eSATA, CardBus, Silicon Image SiI3512, 0 - 40 °C, -10 - 85 °C, 114 mm, 54 mm
Axagon PCMCIA CardBus Adapter 2x eSATA. Host interface: CardBus. Chipset: Silicon Image SiI3512. Width: 114 mm, Depth: 54 mm, Height: 16 mm. Data transfer rate: 1536 Mbit/s, Compatible operating systems: MS Windows 98/98SE/ME/NT4.0/2000/XP MS Windows 2003 Server MS Windows Vista Red Hat Linux..., I/O ports: 2x eSATA