Axagon CardBus Adapter 2xFWire, CardBus, NEC PD72873, 400 Mbit/s, MS Windows 98/98SE/ME/NT4.0/2000 MS Windows XP/XP 64-bit MS Windows 2003 Server MS Windows...
Axagon CardBus Adapter 2xFWire. Host interface: CardBus. Chipset: NEC PD72873. Data transfer rate: 400 Mbit/s, Compatible operating systems: MS Windows 98/98SE/ME/NT4.0/2000 MS Windows XP/XP 64-bit MS Windows 2003 Server MS Windows...