Axagon logo

Axagon USB 0.3Mpix Microfon webcam 0.3 MP 640 x 480 pixels USB 1.1

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5308
Info modified on:
25 Jan 2023, 18:30:21
Short summary description Axagon USB 0.3Mpix Microfon webcam 0.3 MP 640 x 480 pixels USB 1.1:

Axagon USB 0.3Mpix Microfon, 0.3 MP, 640 x 480 pixels, 640 x 480 pixels, Auto, USB 1.1, CMOS

Long summary description Axagon USB 0.3Mpix Microfon webcam 0.3 MP 640 x 480 pixels USB 1.1:

Axagon USB 0.3Mpix Microfon. Megapixel (approx.): 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 640 x 480 pixels. Interface: USB 1.1, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 100 g. Dimensions (WxDxH): 87 x 90 x 97 mm, Camera focusing range: 0.05m - ∞, Compatible operating systems: MS Windows 98SE/ME/2000/XP

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.