Axagon logo

Axagon USB 2.0 Bluetooth v2.0 Class I 3, 12

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9304
Info modified on:
25 Jan 2023, 18:30:21
Short summary description Axagon USB 2.0 Bluetooth v2.0 Class I 3, 12:

Axagon USB 2.0 Bluetooth v2.0 Class I, Wireless, USB, 3, 12

Long summary description Axagon USB 2.0 Bluetooth v2.0 Class I 3, 12:

Axagon USB 2.0 Bluetooth v2.0 Class I. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 3, 12, Wi-Fi band: Single-band (2.4 GHz). USB powered

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.