Axagon USB Flash Disk Leather Casing 1GB, 1 GB, USB Type-A, 2.0, 11 MB/s, 34 g
Axagon USB Flash Disk Leather Casing 1GB. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 11 MB/s, Write speed: 3 MB/s. Weight: 34 g