Axagon logo

Axagon USB Flash Disk Mini Swivel 2GB USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2875
Info modified on:
25 Jan 2023, 18:30:21
Short summary description Axagon USB Flash Disk Mini Swivel 2GB USB flash drive USB Type-A 2.0:

Axagon USB Flash Disk Mini Swivel 2GB, 2 GB, USB Type-A, 2.0, 9 MB/s, 10 g

Long summary description Axagon USB Flash Disk Mini Swivel 2GB USB flash drive USB Type-A 2.0:

Axagon USB Flash Disk Mini Swivel 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 9 MB/s, Write speed: 5 MB/s. Weight: 10 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.