Axagon logo

Axagon USB Flash Disk Mini Swivel 256MB USB flash drive 0.256 GB USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7325
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Axagon USB Flash Disk Mini Swivel 256MB USB flash drive 0.256 GB USB Type-A 2.0:

Axagon USB Flash Disk Mini Swivel 256MB, 0.256 GB, USB Type-A, 2.0, 9 MB/s, 10 g

Long summary description Axagon USB Flash Disk Mini Swivel 256MB USB flash drive 0.256 GB USB Type-A 2.0:

Axagon USB Flash Disk Mini Swivel 256MB. Capacity: 0.256 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 9 MB/s, Write speed: 5 MB/s. Weight: 10 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.