Axagon TFT 1.8'' 1GB Silver, 1 GB, LCD, FM radio, 56 g, Silver
Axagon TFT 1.8'' 1GB Silver. Total storage capacity: 1 GB. Display: LCD. FM radio. Voice recording. Continuous audio playback time: 8 h. Weight: 56 g. Product colour: Silver