Axagon USB 2.0-IDE Adapter 3.5''/3.5'', USB, 480 Mbit/s, MS Windows 98SE/ME/2000/XP Mac OS, 100-240V (AC); 50-60Hz; 0.5A
Axagon USB 2.0-IDE Adapter 3.5''/3.5''. Host interface: USB. Data transfer rate: 480 Mbit/s, Compatible operating systems: MS Windows 98SE/ME/2000/XP Mac OS, Power requirements: 100-240V (AC); 50-60Hz; 0.5A