location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVOX Indio Petite Internet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVOX Check ‘AVOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Indio Petite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10003 show
Show alternative article codes used in the online market place
Category:
An apparatus for receiving radio programmes.
Radios Check ‘AVOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:26:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVOX Indio Petite Internet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internet 8 W
  • - 120 - 15000 Hz 89 dB
  • - Built-in speaker(s)
  • - Wi-Fi
  • - DC-in jack
More>>>
Short summary description AVOX Indio Petite Internet:
This short summary of the AVOX Indio Petite Internet data-sheet is auto-generated and uses the product title and the first six key specs.

AVOX Indio Petite, Internet, 8 W, 120 - 15000 Hz, 89 dB, 945 g, 130 x 105 x 175 mm

Long summary description AVOX Indio Petite Internet:
This is an auto-generated long summary of AVOX Indio Petite Internet based on the first three specs of the first five spec groups.

AVOX Indio Petite. Radio type: Internet. RMS rated power: 8 W, Frequency range: 120 - 15000 Hz, Signal-to-Noise Ratio (SNR): 89 dB. Weight: 945 g. Dimensions (WxDxH): 130 x 105 x 175 mm, Audio system: Mono, Power requirements: 100 - 240V

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:36:14
Uk has collected 1 expert review for AVOX Indio Petite Internet and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%