Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent ACS 6004 RS-232 console server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACS 6004
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACS6004MDAC-202
Category
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
console servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8425
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 22 Nov 2017 17:26:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent ACS 6004 RS-232 console server :
The short editorial description of Vertiv Avocent ACS 6004 RS-232 console server

4-port ACS 6004 Console Server, 256MB DDR-2, 128MB NAND Flash, Modem, Dual AC Power Supply
More>>>

Vertiv Avocent ACS 6004 RS-232 console server:
The official marketing text of Vertiv Avocent ACS 6004 RS-232 console server as supplied by the manufacturer
The ACS 6000 console server series integrates advanced technologies, adaptive services and secure enterprise communications for high-end, large, enterprise data centers. These console servers offer the performance and reliability necessary to efficiently access and manage IT assets such as servers (UNIX, Linux and Solaris), routers, switches, public branch exchange (PBX) telecommunications equipment (DSU/CSU) and serial power devices.

The high-performance architecture of the ACS 6000 console server series offers advanced hardware and software features to meet the demanding requirements of data center management applications. The series features a high-speed processor platform with dual gigabit-Ethernet ports for redundancy, optional built-in modem and two 16- and 32-bit PC card options. Other benefits include an internal temperature sensor for device-level monitoring and configurable pin-outs for serial ports.

- Secure In-Band and Out-of-Band Network – For dependable remote management
- Easy Configuration and Installation – Auto-discovery tool
- No Adaptors Needed – For ACS console server and Cisco pin-out conversions
- Compliance with Data Center Access and Security Policies – Customizable, multiple access levels
- Integrated Power Management – Support for Avocent Power Management Distribution Units (PM PDUs) and third-party power
- Industry-Leading Enhanced Security Framework – Support security policies using preset and custom security profiles
- Centralized Power Management – Enables monitoring and measurement of energy consumption and simplifies power and cooling capacity planning
- Centralized Administration for Access and Control – Using DSView® 3 management software
- Compatible with Next-Generation Network Standards – Including IPv6
- Strong Dial Up and Secure Dial Back – Using optional built-in modem and 16- and 32-bit PC card options
- Access to Remote and Unreachable Locations – Using Ethernet/modem PC cards
- Automatic Event Tracking – Plus notification of fault conditions
- Regulatory Compliance and Easy Troubleshooting – Online and offline data logging with time stamps
- Government agency security via FIPS 140-2 compliant cryptography – The FIPS mode of operation uses an embedded FIPS 140-2 certified OpenSSL cryptographic module (Certificate #1051)
Short summary description Vertiv Avocent ACS 6004 RS-232 console server:
This short summary of the Vertiv Avocent ACS 6004 RS-232 console server data-sheet is auto-generated and uses the product title and the first six key specs.
Vertiv Avocent ACS 6004, SNMP, TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, 802.1x RADIUS,EAP,SSH,SSH-2, RS-232, Linux Kernel 2.6.12, 438.2 x 241.3 x 44.5 mm
Long summary description Vertiv Avocent ACS 6004 RS-232 console server :

Vertiv ACS 6004, Avocent. Management protocols: SNMP. Authentication method: TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, Security algorithms: 802.1x RADIUS,EAP,SSH,SSH-2. Console port: RS-232. Operating system installed: Linux Kernel 2.6.12. Dimensions (WxDxH): 438.2 x 241.3 x 44.5 mm, Weight: 2.99 kg

This is an auto-generated long summary of Vertiv Avocent ACS 6004 RS-232 console server based on the first three specs of the first five spec groups.
Technical details
Rack mounting
The type of mounting that can position devices in a shelving system (rack).
Yes
Supported service processors
PPC440EPx 533 MHz
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Management features
Management protocols
SNMP
Security
Authentication method
TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
802.1x RADIUS,EAP,SSH,SSH-2
Ports & interfaces
Console port
RS-232
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
2
Software
Operating system installed
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Linux Kernel 2.6.12
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Flash memory
128 MB
Certificates
Certification
FCC A, CE A (EU), ICES-003, VCCI, C-Tick, A-Tick, UL, cUL, EN-60950 (EU), CB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Power
Power source type
What the power source is.
AC
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
35 W
Number of power supply units
2
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
438.2 x 241.3 x 44.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.99 kg
Country Distributor
Italia 1 distributor(s)