location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent ACS 6004 RS-232

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACS 6004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACS6004DAC-202 show
Show alternative article codes used in the online market place
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent ACS 6004 RS-232
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal memory: 256 MB Flash memory: 128 MB
  • - Rack mounting
  • - Console port: RS-232
  • - Power source type: AC
  • - Power consumption (typical): 35 W
  • - Number of power supply units: 2
Long product name Vertiv Avocent ACS 6004 RS-232 :
The long product name of Vertiv Avocent ACS 6004 RS-232. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-port ACS 6004 Console Server, 256MB DDR-2, 128MB NAND Flash, Dual AC Power Supply
More>>>
Vertiv Avocent ACS 6004 RS-232:
The official description of Vertiv Avocent ACS 6004 RS-232 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ACS 6000 console server series integrates advanced technologies, adaptive services and secure enterprise communications for high-end, large, enterprise data centers. These console servers offer the performance and reliability necessary to efficiently access and manage IT assets such as servers (UNIX, Linux and Solaris), routers, switches, public branch exchange (PBX) telecommunications equipment (DSU/CSU) and serial power devices.

The high-performance architecture of the ACS 6000 console server series offers advanced hardware and software features to meet the demanding requirements of data center management applications. The series features a high-speed processor platform with dual gigabit-Ethernet ports for redundancy, optional built-in modem and two 16- and 32-bit PC card options. Other benefits include an internal temperature sensor for device-level monitoring and configurable pin-outs for serial ports.

- Secure In-Band and Out-of-Band Network – For dependable remote management
- Easy Configuration and Installation – Auto-discovery tool
- No Adaptors Needed – For ACS console server and Cisco pin-out conversions
- Compliance with Data Center Access and Security Policies – Customizable, multiple access levels
- Integrated Power Management – Support for Avocent Power Management Distribution Units (PM PDUs) and third-party power
- Industry-Leading Enhanced Security Framework – Support security policies using preset and custom security profiles
- Centralized Power Management – Enables monitoring and measurement of energy consumption and simplifies power and cooling capacity planning
- Centralized Administration for Access and Control – Using DSView® 3 management software
- Compatible with Next-Generation Network Standards – Including IPv6
- Strong Dial Up and Secure Dial Back – Using optional built-in modem and 16- and 32-bit PC card options
- Access to Remote and Unreachable Locations – Using Ethernet/modem PC cards
- Automatic Event Tracking – Plus notification of fault conditions
- Regulatory Compliance and Easy Troubleshooting – Online and offline data logging with time stamps
- Government agency security via FIPS 140-2 compliant cryptography – The FIPS mode of operation uses an embedded FIPS 140-2 certified OpenSSL cryptographic module (Certificate #1051)

Short summary description Vertiv Avocent ACS 6004 RS-232:
This short summary of the Vertiv Avocent ACS 6004 RS-232 data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent ACS 6004, SNMP, TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, 802.1x RADIUS, EAP, SSH, SSH-2, RS-232, Linux Kernel 2.6.12, 438.2 x 241.3 x 44.5 mm

Long summary description Vertiv Avocent ACS 6004 RS-232:
This is an auto-generated long summary of Vertiv Avocent ACS 6004 RS-232 based on the first three specs of the first five spec groups.

Vertiv Avocent ACS 6004. Management protocols: SNMP. Authentication method: TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP, Security algorithms: 802.1x RADIUS, EAP, SSH, SSH-2. Console port: RS-232. Operating system installed: Linux Kernel 2.6.12. Dimensions (WxDxH): 438.2 x 241.3 x 44.5 mm, Weight: 2.99 kg

Technical details
Rack mounting
Yes
Management features
Management protocols
SNMP
Security
Authentication method
TACACS+, LDAP, LDAP/AD, Kerberos, NIS, RSA/SecurID, OTP, PAP/CHAP
Security algorithms
802.1x RADIUS, EAP, SSH, SSH-2
Ports & interfaces
Console port
RS-232
Serial ports quantity
4
Ethernet LAN (RJ-45) ports
2
CardBus PCMCIA slots quantity
2
Software
Operating system installed
Linux Kernel 2.6.12
Weight & dimensions
Dimensions (WxDxH)
438.2 x 241.3 x 44.5 mm
Weight
2.99 kg
Power
Power source type
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
35 W
Number of power supply units
2
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Certificates
Certification
FCC A, CE A (EU), ICES-003, VCCI, C-Tick, A-Tick, UL, cUL, EN-60950 (EU), CB
Memory
Internal memory
256 MB
Flash memory
128 MB