Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2SVDVI20BND1-201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVDVI20BND1-201
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11595
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 23 Oct 2017 09:48:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch :
The short editorial description of Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch

SwitchView DVI 2-port, USB, dual-head, dual-link DVI switch with audio, 3-port USB 2.0 hub, cables included
More>>>

Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch:
The official marketing text of Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch as supplied by the manufacturer
The SwitchView® Desktop KVM switches enable you to use a single keyboard, monitor and mouse to seamlessly access multiple PCs, without the expense and waste of valuable desktop real estate. You no longer need dedicated KVM equipment for each machine.

This offering is made up of the SwitchView 100, SwitchView MM and the SwitchView DVI switch series.

Features and Benefits
-Affordable and Easy to Install – Switching solutions for today’s home offices and small office.
-Compact, Space-Saving Appliances – Eliminate desktop clutter and provide efficient PC access.
-Share Speakers and a Microphone – Between PCs.
-USB Hub – On select models.
-Dual Support – Supports both digital (1920x1200) and/or analog (2048x1536) video resolutions.
Short summary description Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch:
This short summary of the Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.
Vertiv 2SVDVI20BND1-201, USB, USB, 2560 x 1600 pixels, Black, 0 - 40 °C, -20 - 60 °C
Long summary description Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch :

Vertiv 2SVDVI20BND1-201. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2560 x 1600 pixels. Colour of product: Black. Certification: En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE. Weight: 900 g

This is an auto-generated long summary of Vertiv Avocent 2SVDVI20BND1-201 Black KVM switch based on the first three specs of the first five spec groups.
Ports & interfaces
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
USB
Mouse port type *
USB
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Certificates
Certification
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
900 g
Other features
Connectivity technology
Wired
Power supply type
The type of power supply which this product uses.
DC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
165.1 x 101.6 x 43 mm
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
2
Country Distributor
United Kingdom 1 distributor(s)