location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2SVDVI15BND1-201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2SVDVI15BND1-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11348
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB
  • - 2560 x 1600 pixels
Long product name Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black :
The long product name of Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwitchView DVI 2-port, USB, dual-link DVI switch with audio, 3-port USB 2.0 hub, cables included
More>>>
Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black:
The official description of Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SwitchView® Desktop KVM switches enable you to use a single keyboard, monitor and mouse to seamlessly access multiple PCs, without the expense and waste of valuable desktop real estate. You no longer need dedicated KVM equipment for each machine.

This offering is made up of the SwitchView 100, SwitchView MM and the SwitchView DVI switch series.

Features and Benefits
-Affordable and Easy to Install – Switching solutions for today’s home offices and small office.
-Compact, Space-Saving Appliances – Eliminate desktop clutter and provide efficient PC access.
-Share Speakers and a Microphone – Between PCs.
-USB Hub – On select models.
-Dual Support – Supports both digital (1920x1200) and/or analog (2048x1536) video resolutions.

Short summary description Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black:
This short summary of the Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent 2SVDVI15BND1-201, 2560 x 1600 pixels, Black

Long summary description Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent 2SVDVI15BND1-201 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv Avocent 2SVDVI15BND1-201. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2560 x 1600 pixels. Product colour: Black, Certification: En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE. Weight: 900 g. Connectivity technology: Wired, Power supply type: DC, Dimensions (WxDxH): 165.1 x 101.6 x 43 mm

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Performance
Maximum resolution *
2560 x 1600 pixels
Design
Product colour *
Black
Certification
En55022 Class B, EN55024,61000-3-2,6100-3-3, FCC 15 Class B, CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
900 g
Other features
Connectivity technology
Wired
Power supply type
DC
Dimensions (WxDxH)
165.1 x 101.6 x 43 mm
Ports quantity
2
Weight (imperial)
0.907 kg (2 lbs)
Country Distributor
United Kingdom 1 distributor(s)