location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Box
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002839
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125028397
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black, Red, White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 866 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - MIMO
More>>>
Short summary description FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White:
This short summary of the FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Box 7530, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black, Red, White, Tabletop router

Long summary description FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White:
This is an auto-generated long summary of FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White based on the first three specs of the first five spec groups.

FRITZ!Box 7530. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 866 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: DSL router with firewall / NAT, DHCP server, DynDNS client, UPnP AV. Security algorithms: WPA2, WPS

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
No
WAN connection type
RJ-45
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
866 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
866 Mbit/s
WLAN data transfer rate (second band)
400 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
No
4G
No
DSL features
ADSL
Yes
VDSL
Yes
DSL specification
DSL router with firewall / NAT, DHCP server, DynDNS client, UPnP AV
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
RJ-11 ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Management features
MIMO
Yes
Security
Security algorithms
WPA2, WPS
Firewall
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Black, Red, White
Wall mountable
Yes
LED indicators
DSL, Power, WLAN
Product type *
Tabletop router
Packaging content
Cables included
DSL, LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Power
Power source type *
DC
Power consumption (typical)
6 W
Weight & dimensions
Width
208 mm
Depth
150 mm
Height
37 mm
Packaging data
Number of products included
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:16:33
Uk has collected 26 expert reviews for FRITZ!Box 7530 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Red, White and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-01 14:16:32
There are plenty of routers already available that offer a good upgrade for the more basic and inexpensive routers provided by most Internet service providers and, at first glance, the Fritz!Box 7530 doesn't really stand out from the crowd. It does, howev...
Bottom line It's easy enough to set up the Fritz!Box 7530 for basic Internet access at home, and it certainly performs well enough to provide a good upgrade for an older router.But if you really want to make full use of its many additional features then you'll need t...
80%
nikktech.com
Updated:
2019-12-01 14:16:33
For good or bad VoIP (Voice over IP) is finally coming to every house in the EU so if you happen to own an old modem/router (At least 3+ years) or if you just want something better than the one your ISP (Internet Service Provider) has provided for you the...
Good AC1300 Technology (Concurrent 802.11n 2.4GHz & 802.11ac 5GHz Signals), Compatible With All Line Types (Annex A/B/J & ISDN/IP/Analog), Supports Supervectoring Up To 300Mbit/s (35b), Available Features (MESH/NAS Server/Media Server/Answering Machine/DECT...
Bad Wireless Performance, USB Performance, Price (For Some)...
Bottom line The FRITZ!Box 7530 may not be as feature rich or as powerful as its larger brother the FRITZ!Box 7590 but through our tests it held its own (even more than actually) with good wireless results (worth pointing out however is that thanks to i...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)