location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!Box 7590 Edition International

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!Box
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7590 Edition International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002804 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125028045
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!Box 7590 Edition International
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1733 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Quality of Service (QoS) support
Warranty: 5 Years
Long product name FRITZ!Box 7590 Edition International :
The long product name of FRITZ!Box 7590 Edition International. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ!Box 7590 Edition International, 1733MBit/s, 4x Gigabit Ethernet, 2x USB 3.0, ISDN, DECT
More>>>
Short summary description FRITZ!Box 7590 Edition International:
This short summary of the FRITZ!Box 7590 Edition International data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!Box 7590 Edition International, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, White, Tabletop router

Long summary description FRITZ!Box 7590 Edition International:
This is an auto-generated long summary of FRITZ!Box 7590 Edition International based on the first three specs of the first five spec groups.

FRITZ!Box 7590 Edition International. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: IPSEC, WPA2, WPS. Product type: Tabletop router, Product colour: White, LED indicators: Power, WLAN. Cables included: DSL

WAN connection
Ethernet WAN *
Yes
DSL WAN *
Yes
SIM card slot *
No
3G/4G USB modem compatibility *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1733 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g
WLAN data transfer rate (first band)
1733 Mbit/s
WLAN data transfer rate (second band)
800 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
Yes
DSL features
ADSL
Yes
ADSL2+
Yes
VDSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
RJ-11 ports quantity
2
Memory card slot(s)
No
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Management features
Wake-on-LAN ready
Yes
Security
Security algorithms
IPSEC, WPA2, WPS
Firewall
Yes
Guest access
Yes
Protocols
DHCP server
Yes
Design
Product colour
White
Wall mountable
Yes
Indication light
Yes
LED indicators
Power, WLAN
Product type *
Tabletop router
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
DSL
AC adapter included
Yes
Manual
Yes
Antenna
Antenna design *
Internal
Power
Power source type *
DC
Power consumption (typical)
10 W
Weight & dimensions
Width
250 mm
Depth
184 mm
Height
48 mm
Packaging data
Package width
305 mm
Package depth
90 mm
Package height
240 mm
Package weight
1.16 kg
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:17:25
Uk has collected 76 expert reviews for FRITZ!Box 7590 Edition International and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
uk.hardware.info
Updated:
2019-12-01 14:17:21
One of the most common annoyances of modern man is a poorly functioning WiFi connection. Especially now that more and more devices are becoming connected and it only gets busier in the ether, it can do no harm to take a good look at your current equipment...
0%
kitguru.net
Updated:
2019-12-01 14:17:22
If you just want basic WiFi and a few wired ports connected to your broadband, the router that came with your Internet service might be enough. But a top-end WiFi router can give you a whole lot more in feature terms, and the AVM FRITZ!Box 7590 is a case...
Good Supports DSL and WAN broadband, 35b DSL super vectoring, Four-port Gigabit Ethernet switch, Connections for two analog phones and one ISDN line, DECT hub for up to six handsets and multiple Smart Home devices, Two USB 3.0 ports for attaching storage, Incr...
Bad No G.fast support, Slow USB 3.0 storage speed, Kitguru Says: The AVM FRITZ!Box 7590 is the most feature-rich wireless router we have tested, and overall performance good enough to make this a great all-round package, particularly for small office users, R...
Bottom line The AVM FRITZ!Box 7590 is without doubt the most comprehensively specified router we have ever tested. It won the EHA Community Router Award this year with good reason. The telephony features in particular are extremely powerful, and if you're in Europe t...
85%
techradar.com
Updated:
2019-12-01 14:17:22
Whatever you might think about the slightly startling name, the latest FRITZ!Box (and we do insist on replicating that styling correctly because, come on, it's hilarious) does more than its jaunty logo and wacky, dated styling might suggest.In fact, it se...
Good Loads of features, DECT compatibility and 4G fallback, DSL and Cable compatibility...
Bad Wonky looks, Mid-range Wi-Fi performance, A little pricey...
Bottom line The FRITZ!Box 7590 (we're still tickled by the shouty capitalisation of that name) is a bit of a surprise. It's not the feature set, or the striking look, or the comprehensive firmware that does it – it's that this is an inherently likeable, capable, vers...
80%
techadvisor.co.uk
Updated:
2019-12-01 14:17:24
AVM's FRITZ!Box brand is well known across most of Europe but relatively new to the UK. We covered AVM's last router, the Fritz!Box 3490 back in September 2015 and consider it blessed with a winning combination of solid hardware features and clever softwa...
Bottom line A router by name, yet so much more in reality. The FRITZ!Box 7590 makes other router makers just look like they've not been trying.However, it's expensive and you'll need to use the extra features on offer to make it worth the relatively high price.Tags:N...
80%
ocaholic.ch.english
Updated:
2019-12-01 14:17:24
AVM is one of the best known manufacturers of routers in the German speaking area. This alone is reason enough for us to have a closer look at their Fritz!Box 7590. Apparently we're curious to find out whether it's so easy to setup and if it can keep up w...
80%
gadgetscentral.co.uk
Updated:
2019-12-01 14:17:24
This German company may not be a household name in the UK but they dominate DSL hardware market in the EU. I have always found their hardware to be excellent and the new FRITZ!Box 7590 is their latest flagship offering.As with many flagship routers, its r...
0%
notebookcheck.net
Updated:
2019-12-01 14:17:21
Functional giant! The Fritzbox 7590 is AVM's current top model and offers WLAN router functionality as well as a DSL modem, DECT telephony, WLAN mesh and limited smart home features. We look at the top model in the test...
Bottom line The Fritz!Box 7590 is a current WLAN router with simple operation and extensive functions. Due to the lack of external antennas, AVM achieves an unobtrusive design that can be easily integrated into any home. Therefore you sacrifice some WLAN range and pe...
0%
topnewreview.com
Updated:
2019-12-01 14:17:21
This item is. Add Comments (Max 320 characters)This will help us improve your ad experience. We will try not to show you such ads again.This item is. Add Comments (Max 320 characters)EXPENSIVE BUT ALSO THE MOST FEATURE-PACKED AND TELEPHONE-FRI...
80%
mbreviews.com
Updated:
2019-12-01 14:17:21
PageThe FRITZ!Box 7590 is one of the latest modem routers released by the German-based networking company (AVM) and, while its minimalist exterior may not give it away, this device is more than meets the eye: it can function as a DECT station for up to...
Good Excellent Wireless Performance, Nice Retro Design, The FRITZ!OS Is Fast And Full Of Features, Has An App For Remote Access, ADSL/VDSL/WAN + DECT Station Support...
Bad Occasional Hiccups While Using A PCE-AC88, Unimpressive Storage Performance...
86%
nikktech.com
Updated:
2019-12-01 14:17:23
Online gaming has come a long way since the early days of dialup connections so today at least in most parts of the world people have access to blazing fast download and upload speeds and very low ping numbers (latency) largely thanks to VDSL and cable co...
Good Build Quality, AC2600 Technology (Concurrent 802.11n 2.4GHz & 802.11ac 5GHz Signals), Compatible With All Line Types (Annex A/B & ISDN/IP/Analog), Supports Supervectoring 35b, Available Features (Repeater/NAS Server/Media Server/Answering Machine/DECT...
Bad Wireless Performance, USB Performance, Price (For Some)...
Bottom line AVM is among a handful of network peripheral manufacturers which offer modem/routers (and standalone routers) that feature internal WiFi Antennas and that has always resulted in a wireless performance hit. So with that in mind if you place wir...
0%
Country Distributor
España 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)