location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FRITZ!WLAN Stick AC 860

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FRITZ!WLAN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN Stick AC 860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002687
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125026874
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points FRITZ!WLAN Stick AC 860
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired & Wireless
  • - USB 3.2 Gen 1 (3.1 Gen 1) WLAN
  • - 866 Mbit/s
  • - Wi-Fi
More>>>
Short summary description FRITZ!WLAN Stick AC 860:
This short summary of the FRITZ!WLAN Stick AC 860 data-sheet is auto-generated and uses the product title and the first six key specs.

FRITZ!WLAN Stick AC 860, Wired & Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 866 Mbit/s, Red, Translucent

Long summary description FRITZ!WLAN Stick AC 860:
This is an auto-generated long summary of FRITZ!WLAN Stick AC 860 based on the first three specs of the first five spec groups.

FRITZ!WLAN Stick AC 860. Connectivity technology: Wired & Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 866 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac). USB powered. Product colour: Red, Translucent

Ports & interfaces
Connectivity technology *
Wired & Wireless
Host interface *
USB
Interface *
WLAN
USB ports quantity
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
866 Mbit/s
Networking standards *
IEEE 802.11ac, IEEE 802.11n
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n)
WLAN data transfer rates supported
300, 866 Mbit/s
Security algorithms
WPA2, WPS
Design
Product colour
Red, Translucent
Internal *
No
Antenna
Yes
Design
LED indicators
USB, WLAN
Power
Output voltage
5 V
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Enterprise, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate
Minimum processor
Pentium 500MHz
Weight & dimensions
Width
25 mm
Depth
11 mm
Height
72 mm
Weight
11 g
Packaging data
Package width
130 mm
Package depth
36 mm
Package height
135 mm
Package weight
80 g
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:57:41
Uk has collected 4 expert reviews for FRITZ!WLAN Stick AC 860 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2017-05-01 04:57:41
If youve been a little slow off the mark in upgrading your PC components or youre still using a five-year-old laptop, you might be in the market for the Fritz!WLAN. Both Windows XP and Vista recognised the stick the first time we plugged it in and th...
Good Excellent security...
Bad Too expensive...
Bottom line If youve been a little slow off the mark in upgrading your PC components or youre still using a five-year-old laptop, you might be in the market for the Fritz!WLAN. Both Windows XP and Vista recognised the stick the first time we plugged it in and th...
70%
Brand Image Product code Product Stock Price from
AVM FRITZ!WLAN Stick, DE 150 Mbit/s AVM FRITZ!WLAN Stick, DE 150 Mbit/s
(show image)
20002496 FRITZ!WLAN Stick, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)