location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BlueFRITZ! ISDN Set v2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001698
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless :
The long product name of AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BlueFRITZ! ISDN Set v2.0
More>>>
AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless:
The official description of AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BlueFRITZ! ISDN Set delivers ISDN websurfing, e-mail and faxing with wireless convenience. The set combines the compact BlueFRITZ! AP-ISDN access point with the BlueFRITZ! USB v2.0 Bluetooth dongle. The TÜV-tested firewall and built-in dialer protection ensure security in Internet use, while the extensive software included maximizes the convenience of ISDN and Bluetooth.

Short summary description AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless:
This short summary of the AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

AVM BlueFRITZ! ISDN Set v2.0, Bluetooth, ISDN, Wireless, 35 g

Long summary description AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless:
This is an auto-generated long summary of AVM BlueFRITZ! ISDN Set v2.0 ISDN access device Wireless based on the first three specs of the first five spec groups.

AVM BlueFRITZ! ISDN Set v2.0. Data link protocols: Bluetooth, ISDN. Connectivity technology: Wireless. Weight: 35 g

Technical details
CAPI support
CAPI 2.0
Bundled software
BlueFRITZ!, FRITZ! communication
Compatible operating systems
Microsoft Windows 2000 Professional, Microsoft Windows 98/ME, Microsoft Windows XP
Supported data transfer rates
723 Kbit/s
Ports & interfaces
Data link protocols
Bluetooth, ISDN
Modem
Connectivity technology
Wireless
Weight & dimensions
Weight
35 g
Brand Image Product code Product Stock Price from
AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device AVM BlueFRITZ! Starterkit Version 2.0 ISDN access device
(show image)
20001591 BlueFRITZ! Starterkit Version 2.0 0.00
(excl. VAT)
0 (incl. VAT)