location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avira Check ‘Avira’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Antivirus Pro 2017 2U 1Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV17X2XX60X12
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Avira’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avira: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Electronic Software Download (ESD)
  • - License type: Full
  • - 2 license(s)
  • - 1 year(s)
  • - Download
  • - Minimum storage drive space: 800 MB
  • - Minimum RAM: 1024 MB
Long product name Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s) :
The long product name of Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Antivirus Pro 2017, 2U, 1Y, ESD, Full, Win
More>>>
Short summary description Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s):
This short summary of the Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avira Antivirus Pro 2017 2U 1Y, 2 license(s), 1 year(s), Full, Download

Long summary description Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s):
This is an auto-generated long summary of Avira Antivirus Pro 2017 2U 1Y Antivirus security Full 2 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Avira Antivirus Pro 2017 2U 1Y. License quantity: 2 license(s), License term in years: 1 year(s), License type: Full. Minimum storage drive space: 800 MB, Minimum RAM: 1024 MB. Software type: Electronic Software Download (ESD). Distribution type: Download