location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avinity audio cable 1.5 m 3.5mm Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avinity Check ‘Avinity’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00127177 show
Show alternative article codes used in the online market place
Category: Audio Cables Check ‘Avinity’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avinity: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avinity audio cable 1.5 m 3.5mm Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - 3.5mm Straight Male
  • - 3.5mm Straight Male
  • - Magnetically shielded
  • - Metallic
Long product name Avinity audio cable 1.5 m 3.5mm Metallic :
The long product name of Avinity audio cable 1.5 m 3.5mm Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm Jack Plug/Plug, Stereo, Fabric, gold-plated, 1.5m
More>>>
Short summary description Avinity audio cable 1.5 m 3.5mm Metallic:
This short summary of the Avinity audio cable 1.5 m 3.5mm Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Avinity Audio Cable, 3.5mm, Male, 3.5mm, Male, 1.5 m, Metallic

Long summary description Avinity audio cable 1.5 m 3.5mm Metallic:
This is an auto-generated long summary of Avinity audio cable 1.5 m 3.5mm Metallic based on the first three specs of the first five spec groups.

Avinity Audio Cable. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Gold, Magnetically shielded, Cable length: 1.5 m, Product colour: Metallic