location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avid Dazzle DVD Recorder optical disc drive DVD±RW White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avid Check ‘Avid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dazzle DVD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230-30004-01
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Avid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:15:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Avid Dazzle DVD Recorder optical disc drive DVD±RW White:
This short summary of the Avid Dazzle DVD Recorder optical disc drive DVD±RW White data-sheet is auto-generated and uses the product title and the first six key specs.

Avid Dazzle DVD Recorder, White, DVD±RW, USB 2.0, 1024 MB, AMD Athlon 1.4 GHz, 1 GB

Long summary description Avid Dazzle DVD Recorder optical disc drive DVD±RW White:
This is an auto-generated long summary of Avid Dazzle DVD Recorder optical disc drive DVD±RW White based on the first three specs of the first five spec groups.

Avid Dazzle DVD Recorder. Product colour: White. Optical drive type: DVD±RW, Interface: USB 2.0. Minimum RAM: 1024 MB, Minimum processor: AMD Athlon 1.4 GHz, Minimum storage drive space: 1 GB

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:32:15
Uk has collected 4 expert reviews for Avid Dazzle DVD Recorder optical disc drive DVD±RW White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-15 00:32:15
Adding to its range of video capture and archiving devices, Pinnacle has released the Dazzle DVD Recorder (DVC100). This product acts as a conduit between a video source and whatever is your designated DVD destination. Adopting the same tear shape us...
60%
OCModShop
Updated:
2016-11-15 00:32:15
It seems that todays market is all about data transfer or data conversion. Portable storage and the ability to free yourself of those old bulky analog contraptions that are still sitting in your closet behind all the cobwebs... right next to that old...
Bottom line Whats in the Box? Whats in the box? In mine there was a white and chrome Dazzle DVC-101 USB capture device, Pinnacle Instant DVD recorder software, and a Quick Start Poster. Okay, really? A poster? Were geeks here. We dont want posters unless its o...
60%