Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Self-adhesive printer label
- - A4
- - Rounded rectangle White
- - Material: Paper
- - Print technology: Laser/Inkjet
- - Adhesive type: Removable
- - Labels per pack: 1600 pc(s)
More>>>
Short summary description Avery L6021REV-25 printer label White Self-adhesive printer label:
This short summary of the Avery L6021REV-25 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.
Avery L6021REV-25, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable
Long summary description Avery L6021REV-25 printer label White Self-adhesive printer label:
This is an auto-generated long summary of Avery L6021REV-25 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.
Avery L6021REV-25. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: Chlorine, PVC. Label width: 4.57 cm, Label height: 1.69 cm. Labels per pack: 1600 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 64 pc(s). Media size (1 slide): 45,7 x 16,9mm