location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipurpose Labels, White 66 x 38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3334
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182033340
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:53:23
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s):
This short summary of the Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Multipurpose Labels, White 66 x 38, 66 x 38, 174 pc(s)

Long summary description Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s):
This is an auto-generated long summary of Avery Multipurpose Labels, White 66 x 38 self-adhesive label 174 pc(s) based on the first three specs of the first five spec groups.

Avery Multipurpose Labels, White 66 x 38. Dimensions (WxDxH): 66 x 38. Labels per pack: 174 pc(s)

Brand Image Product code Product Stock Price from
Avery

Avery Manual Labels, White, 62 x 19 mm
(show image)
3340 Manual Labels, White, 62 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 54 x 35 mm
(show image)
3337 Manual Labels, White, 54 x 35 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 50 x 14 mm
(show image)
3336 Manual Labels, White, 50 x 14 mm 0.00
(excl. VAT)
0 (incl. VAT)