location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Manual Labels, White, 50 x 19 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual Labels, White, 50 x 19 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3326
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182033265
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 23:10:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avery Manual Labels, White, 50 x 19 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White With Gold Boarder
  • - 2" x 3-1/2"
  • - With Strings
  • - Inkjet
Long product name Avery Manual Labels, White, 50 x 19 mm :
The long product name of Avery Manual Labels, White, 50 x 19 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tags with Metallic Gold Borders and Strings, 2" x 3-1/2", 40 Total, Laser/Inkjet Printable Tags
More>>>
Short summary description Avery Manual Labels, White, 50 x 19 mm:
This short summary of the Avery Manual Labels, White, 50 x 19 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Manual Labels, White, 50 x 19 mm, White, Rounded rectangle, 38 x 29 mm, Paper, 384 pc(s), 16 pc(s)

Long summary description Avery Manual Labels, White, 50 x 19 mm:
This is an auto-generated long summary of Avery Manual Labels, White, 50 x 19 mm based on the first three specs of the first five spec groups.

Avery Manual Labels, White, 50 x 19 mm. Product colour: White, Shape: Rounded rectangle, Label size: 38 x 29 mm. Labels per pack: 384 pc(s), Labels per sheet: 16 pc(s), Media sheets per package: 24 sheets

Brand Image Product code Product Stock Price from
Avery

Avery DP167-100 self-adhesive label Rectangle White 1600 pc(s)
(show image)
DP167-100 DP167-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DP144-100 self-adhesive label Rectangle White 1400 pc(s)
(show image)
DP144-100 DP144-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Ring Label, White, 49 x 10 mm
(show image)
3335 Ring Label, White, 49 x 10 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 62 x 19 mm
(show image)
3340 Manual Labels, White, 62 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery DP246-100 self-adhesive label Rectangle White 2400 pc(s)
(show image)
DP246-100 DP246-100 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 76 x 39 mm
(show image)
3329 Manual Labels, White, 76 x 39 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 80 x 54 mm
(show image)
3330 Manual Labels, White, 80 x 54 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 18 x 12 mm
(show image)
3312 Manual Labels, White, 18 x 12 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 22 x 18 mm
(show image)
3318 Manual Labels, White, 22 x 18 mm 0.00
(excl. VAT)
0 (incl. VAT)
Avery

Avery Manual Labels, White, 50 x 19 mm
(show image)
3327 Manual Labels, White, 50 x 19 mm 0.00
(excl. VAT)
0 (incl. VAT)