Long product name AVerMedia M116 computer TV tuner Internal Analog PCI
:
TV MCE 116 Plus
The long product name of AVerMedia M116 computer TV tuner Internal Analog PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TV MCE 116 Plus
More>>>
Short summary description AVerMedia M116 computer TV tuner Internal Analog PCI:
This short summary of the AVerMedia M116 computer TV tuner Internal Analog PCI data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia M116, Analog, PCI, 256 MB, RF, DirectX9.0c Windows 2000/XP/XP MCE/Vista
Long summary description AVerMedia M116 computer TV tuner Internal Analog PCI:
This is an auto-generated long summary of AVerMedia M116 computer TV tuner Internal Analog PCI based on the first three specs of the first five spec groups.
AVerMedia M116. TV tuner type: Analog. Interface type: PCI. Minimum RAM: 256 MB. Antenna type: RF, Compatible operating systems: DirectX9.0c Windows 2000/XP/XP MCE/Vista