icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
AVerMedia logo

AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA)

Data-sheet quality:
created/standardized by Icecat
Product views:
37421
Info modified on:
04 Apr 2019, 05:36:25
Long product name AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA):

AverMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA)

Short summary description AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA):

AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA), 1280 x 1024 pixels, 640 x 480 pixels, Silver, 160 x 114.5 x 25.6 mm, LCD/CRT / Plasma / Projector & VGA in, In: Coaxial TV Audio (R/L) VGA S-Video RCA PC audio Out: Audio VGA monitor

Long summary description AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA):

AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA). Maximum resolution: 1280 x 1024 pixels, Video capture resolution (max): 640 x 480 pixels. Product colour: Silver. Dimensions (WxDxH): 160 x 114.5 x 25.6 mm, Minimum system requirements: LCD/CRT / Plasma / Projector & VGA in, I/O ports: In: Coaxial TV Audio (R/L) VGA S-Video RCA PC audio Out: Audio VGA monitor

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.