location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AVerMedia AVerTV USB 2.0 Plus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia Check ‘AVerMedia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVerTV USB 2.0 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M036
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘AVerMedia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:36:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVerMedia AVerTV USB 2.0 Plus :
The long product name of AVerMedia AVerTV USB 2.0 Plus. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVerTV USB 2.0 Plus
More>>>
Short summary description AVerMedia AVerTV USB 2.0 Plus:
This short summary of the AVerMedia AVerTV USB 2.0 Plus data-sheet is auto-generated and uses the product title and the first six key specs.

AVerMedia AVerTV USB 2.0 Plus, 181 channels, 720 x 480 pixels, 1024 MB, P4 2.8 GHz, 89.1 x 77.1 x 15 mm, 75 Ohm TV

Long summary description AVerMedia AVerTV USB 2.0 Plus:
This is an auto-generated long summary of AVerMedia AVerTV USB 2.0 Plus based on the first three specs of the first five spec groups.

AVerMedia AVerTV USB 2.0 Plus. Channels quantity: 181 channels. Video capture resolution (max): 720 x 480 pixels. Minimum storage drive space: 1024 MB, Minimum processor: P4 2.8 GHz. Dimensions (WxDxH): 89.1 x 77.1 x 15 mm, Antenna type: 75 Ohm TV, Minimum system requirements: PCI VGA + DirectX 8.0

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:33:28
Uk has collected 1 expert review for AVerMedia AVerTV USB 2.0 Plus and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2011-07-30 14:33:28
Watch television on your notebook PC...
60%
Brand Image Product code Product Stock Price from
AVerMedia

AVerMedia AVerTV USB MCE M038 Analog
(show image)
M038 AVerTV USB MCE M038 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA)
(show image)
M0B7 AverMedia AverTV Box 7 Progressive Scan External TV Tuner (Video to SXGA) 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia AVerTV Box W9
(show image)
M0B9 AVerTV Box W9 0.00
(excl. VAT)
0 (incl. VAT)
AVerMedia

AVerMedia AVerTV DVB-S
(show image)
M199 AVerTV DVB-S 0.00
(excl. VAT)
0 (incl. VAT)