Long product name AVerMedia DVD EZMaker USB Gold video capturing device
:
DVD EZMaker USB Gold
The long product name of AVerMedia DVD EZMaker USB Gold video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVD EZMaker USB Gold
More>>>
Short summary description AVerMedia DVD EZMaker USB Gold video capturing device:
This short summary of the AVerMedia DVD EZMaker USB Gold video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia DVD EZMaker USB Gold, Sound card Graphic card with 8 MB of memory CD/DVD burner, Pentium III 800 MHz/AMD Athlon 800 MHz, Windows XP/Vista, - S-Video - RCA Audio - Composite
Long summary description AVerMedia DVD EZMaker USB Gold video capturing device:
This is an auto-generated long summary of AVerMedia DVD EZMaker USB Gold video capturing device based on the first three specs of the first five spec groups.
AVerMedia DVD EZMaker USB Gold. Minimum system requirements: Sound card Graphic card with 8 MB of memory CD/DVD burner, Minimum processor: Pentium III 800 MHz/AMD Athlon 800 MHz. Compatible operating systems: Windows XP/Vista, I/O ports: - S-Video - RCA Audio - Composite