Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVerMedia AVerTV Hybrid Super 007 Internal PCI

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVerTV Hybrid Super 007
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61M135DV00AL
Category
Devices which enable computers to receive TV signals.
computer TV tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4814
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 09 Feb 2017 07:13:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AVerMedia AVerTV Hybrid Super 007 Internal PCI:
This short summary of the AVerMedia AVerTV Hybrid Super 007 Internal PCI data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia AVerTV Hybrid Super 007, PCI, Intel Pentium 4 2.4GHz, AMD Althon XP 2400+, 256 MB, 75Ω, Windows XP / Windows Vista / Windows 7 / 7 Media Center
Long summary description AVerMedia AVerTV Hybrid Super 007 Internal PCI :

AVerMedia AVerTV Hybrid Super 007. Interface type: PCI. Minimum processor: Intel Pentium 4 2.4GHz, AMD Althon XP 2400+, Minimum RAM: 256 MB. Antenna type: 75Ω, Compatible operating systems: Windows XP / Windows Vista / Windows 7 / 7 Media Center

This is an auto-generated long summary of AVerMedia AVerTV Hybrid Super 007 Internal PCI based on the first three specs of the first five spec groups.
TV tuner
Internal *
The product is built in.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
Interface type *
PCI
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Technical details
Timeshift
Yes
Calendar
Yes
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 4 2.4GHz, AMD Althon XP 2400+
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Other features
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
75Ω
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / Windows Vista / Windows 7 / 7 Media Center
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Packaging content
Batteries included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 1 expert review for AVerMedia AVerTV Hybrid Super 007 and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-14
This half-height PCI card is perfect for slender media centre PCs. It comes with full-sized and half-height backing plates, so it will fit standard desktop and tower cases. The S-video input takes composite video, though no adaptor is supplied. There's...
80%