Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVerMedia AVerTV Hybrid AirExpress ExpressCard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVerTV Hybrid AirExpress
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61H968HBF0AB
Category
Devices which enable computers to receive TV signals.
computer TV tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5132
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVerMedia AVerTV Hybrid AirExpress ExpressCard :
The short editorial description of AVerMedia AVerTV Hybrid AirExpress ExpressCard

DVB-T, Analog TV, FM Radio, Timeshift, ExpressCard 34mm/54mm
More>>>

AVerMedia AVerTV Hybrid AirExpress ExpressCard:
The official marketing text of AVerMedia AVerTV Hybrid AirExpress ExpressCard as supplied by the manufacturer
AVerTV Hybrid AirExpress with built-in IR receiver allows users to watch PCTV without a bulky extension IR receiver for remote control. Now, this smart hardware design makes you step back to watch TV on your laptop!

The latest AVerTV 6 equips the advanced decoder to present you the 720p/1080i HDTV programs! AVerTV Hybrid AirExpress offers users to watch and record HDTV programs without worries about missing any of your favorite TV shows! Additionally, it also offers advanced real-time H.264 recording compression technology up to resolution of 320X240 iPod / PSP Video format recording. (Note: Please use the latest firmware for your PSP device.)

AVerTV Hybrid AirExpress adopts the best MCE software encoder solution for Windows Media Center Edition (MCE), providing you to watch or record DVB-T and analog TV programs directly under “My TV” on XP and Vista platforms. Also, AVerMedia’s exclusive Vista MCE Video Gaming Plug-in can synchronize the video and audio of video games on Vista MCE, offering users to build up a Home Theater PC with more versatile entertainment.

Features
- Analog TV, digital TV and FM Radio with stereo sound
- Smart built-in remote sensor
- Just slim and fit for your Notebook computer. Easy to carry and go!
- Perfectly fit for both 34mm/54mm ExpressCard slot (Perfectly fit for 54mm slot with exclusive “Stabilizer”)
- RDS (Radio Data System)
- Remote Control Included
- Free bundled high gain TV antenna to perfectly match your laptop
- Ultra low power consumption
- HDTV H.264/MPEG-2 Live TV Ready (DVB-T2 is not supported)
- AV in (RCA) input support
- Software Encoder to be fully compliant with MCE platform in both analog and digital modes
- iPod / PSP format recording
Short summary description AVerMedia AVerTV Hybrid AirExpress ExpressCard:
This short summary of the AVerMedia AVerTV Hybrid AirExpress ExpressCard data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia AVerTV Hybrid AirExpress, ExpressCard, Pentium Mobile 1.73GHz, AMD AthlonXP 2400+, 512 MB, 75Ω, DirectX 9.0c, Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7...
Long summary description AVerMedia AVerTV Hybrid AirExpress ExpressCard :

AVerMedia AVerTV Hybrid AirExpress. Interface type: ExpressCard. Minimum processor: Pentium Mobile 1.73GHz, AMD AthlonXP 2400+, Minimum RAM: 512 MB. Antenna type: 75Ω, Minimum system requirements: DirectX 9.0c, Compatible operating systems: Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7...

This is an auto-generated long summary of AVerMedia AVerTV Hybrid AirExpress ExpressCard based on the first three specs of the first five spec groups.
TV tuner
Internal *
The product is built in.
No
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Ports & interfaces
Interface type *
ExpressCard
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Technical details
Timeshift
Yes
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium Mobile 1.73GHz, AMD AthlonXP 2400+
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Other features
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
75Ω
Minimum system requirements
DirectX 9.0c
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7 Media Center
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Packaging content
Batteries included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 1 expert review for AVerMedia AVerTV Hybrid AirExpress but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%