Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVerMedia HomeFree Combo 802.11n

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeFree Combo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F210CB00AB show
Show alternative article codes used in the online market place
Category
Devices which enable computers to receive TV signals.
computer TV tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6795
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 15:34:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description AVerMedia HomeFree Combo 802.11n:
This short summary of the AVerMedia HomeFree Combo 802.11n data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia HomeFree Combo, 802.11n, 555 g, Pentium 4 1.7GHz, AMD Athlon XP 1700+, Intel Pentium Mobile 1.0GHz, Intel Atom 1.6GHz, 512 MB, - DirectX 9.0c - 802.11n, Windows 7/Vista/XP (32/64-Bit)
Long summary description AVerMedia HomeFree Combo 802.11n :

AVerMedia HomeFree Combo. Interface type: 802.11n. Weight: 555 g. Minimum processor: Pentium 4 1.7GHz, AMD Athlon XP 1700+, Intel Pentium Mobile 1.0GHz, Intel Atom 1.6GHz, Minimum RAM: 512 MB. Minimum system requirements: - DirectX 9.0c - 802.11n, Compatible operating systems: Windows 7/Vista/XP (32/64-Bit)

This is an auto-generated long summary of AVerMedia HomeFree Combo 802.11n based on the first three specs of the first five spec groups.
TV tuner
Internal *
The product is built in.
No
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Ports & interfaces
Interface type *
802.11n
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Timeshift
Yes
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
555 g
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4 1.7GHz, AMD Athlon XP 1700+, Intel Pentium Mobile 1.0GHz, Intel Atom 1.6GHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Other features
Minimum system requirements
- DirectX 9.0c - 802.11n
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 7/Vista/XP (32/64-Bit)
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Packaging content
Manual
Yes