Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVerMedia AVerTV Satellite Trinity Internal PCI Express

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVerMedia
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVerTV Satellite Trinity
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61A707HBF0AD
Category
Devices which enable computers to receive TV signals.
computer TV tuners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVerMedia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5688
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVerMedia AVerTV Satellite Trinity Internal PCI Express :
The short editorial description of AVerMedia AVerTV Satellite Trinity Internal PCI Express

DVB-T, DVB-S, FM Radio, 950-2150MHz, PCI Express x1
More>>>

AVerMedia AVerTV Satellite Trinity Internal PCI Express:
The official marketing text of AVerMedia AVerTV Satellite Trinity Internal PCI Express as supplied by the manufacturer
AVerTV Satellite Trinity is shipped with a “Universal DVB” plug-in and the best MCE software encoder solution for Windows Media Center Edition (MCE), providing you to watch or record DVB-S, DVB-T, analog TV programs directly under “My TV” on XP and Vista platforms. Also, AVerMedia’s exclusive Vista MCE Video Gaming Plug-in and Video Quality Enhancement Plug-in can synchronize the video and audio of video games on Vista MCE and adjust the bright/contrast/saturation of the video quality, allowing users to build up a Home Theater PC with more versatile entertainment.

Thanks to the latest AVer MediaCenter, AVerTV Satellite Trinity can even support up to 1080i high definition DVB-S / DVB-T* programs with H.264 or MPEG-2 formats. Furthermore, its dual-mode function allows you to watch or record DVB-S and analog TV (or DVB-T) at the same time.(*DVB-T2 is not supported)

In addition, AVerTV Satellite Trinity is supported by ProgDVB and MyTheatre DVB-S watching software, allowing you to enjoy the digital broadcast in your favorite choice of software. In addition to its advanced AVerMedia software, AVerTV Satellite Trinity also gives you options to customize your DVB-S watching habit.

Features
- Worldwide analog TV access, DVB-T, and FM Radio broadcasting with stereo sound support
- S-Video / Composite Video (RCA) input support
- Ready for HDTV H.264 / MPEG-2 formats in DVB-S and DVB-T modes( *DVB-T2 is not supported)
- MCE Software MPEG-2 encoder to be fully compliant with XP/Vista MCE platform
- MCE Video Gaming Plug-in Support
- MCE Video Quality Enhancement Plug-in Support
- Dual-mode function allows users to watch or record DVB-S and analog TV (or DVB-T) at the same time
- Recording videos by real-time H.264 format and playing on iPod
Short summary description AVerMedia AVerTV Satellite Trinity Internal PCI Express:
This short summary of the AVerMedia AVerTV Satellite Trinity Internal PCI Express data-sheet is auto-generated and uses the product title and the first six key specs.
AVerMedia AVerTV Satellite Trinity, 1 - 45 MHz, PCI Express, Pentium 4 2.4GHz, 512 MB, - DirectX 9.0c, Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7...
Long summary description AVerMedia AVerTV Satellite Trinity Internal PCI Express :

AVerMedia AVerTV Satellite Trinity. Tuning range: 1 - 45 MHz. Interface type: PCI Express. Minimum processor: Pentium 4 2.4GHz, Minimum RAM: 512 MB. Minimum system requirements: - DirectX 9.0c, Compatible operating systems: Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7...

This is an auto-generated long summary of AVerMedia AVerTV Satellite Trinity Internal PCI Express based on the first three specs of the first five spec groups.
TV tuner
Internal *
The product is built in.
Yes
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Tuning range
1 - 45 MHz
Ports & interfaces
Interface type *
PCI Express
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Audio (L,R) in *
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
Technical details
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
QPSK
Teletext
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
No
System requirements
Minimum processor *
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4 2.4GHz
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Other features
Minimum system requirements
- DirectX 9.0c
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP / XP Media Center Edition Windows Vista / Vista Media Center Edition Windows 7 / 7 Media Center
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes