Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avaya
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5632FD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AL1001B15-E5
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avaya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12562
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 14 Apr 2018 15:58:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green :
The short editorial description of Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green

5632FD with 24 x 10/100/1000 SFP ports, plus 8 x 10GBase-XFP 10 Uplink ports, and 300W AC Integrated Power Supply
More>>>
Short summary description Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green:
This short summary of the Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green data-sheet is auto-generated and uses the product title and the first six key specs.

Avaya 5632FD, Managed network switch, L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1.5U

Long summary description Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green:
This is an auto-generated long summary of Avaya 5632FD Managed network switch L3 Gigabit Ethernet (10/100/1000) 1.5U Green based on the first three specs of the first five spec groups.

Avaya 5632FD. Switch type: Managed network switch, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000). Rack mounting, Form factor: 1.5U

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Sitecom LN-120 Gigabit Switch 5 Port Sitecom LN-120 Gigabit Switch 5 Port
(show image)
LN-120 LN-120 Gigabit Switch 5 Port EUR 20,70
(excl. VAT)
EUR 25,05 (incl. VAT)
Sitecom LN-121 Gigabit Switch 8 Port Sitecom LN-121 Gigabit Switch 8 Port
(show image)
LN-121 LN-121 Gigabit Switch 8 Port EUR 30,58
(excl. VAT)
EUR 37,00 (incl. VAT)
Sitecom LN-118 Fast Ethernet Switch 5 Port Sitecom LN-118 Fast Ethernet Switch 5 Port
(show image)
LN-118 LN-118 Fast Ethernet Switch 5 Port EUR 13,69
(excl. VAT)
EUR 16,56 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)