Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avaya
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000BASE-CWDM SFP 1550nm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA1419057-E6
Category
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avaya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6175
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 13 Nov 2017 17:56:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module :
The short editorial description of Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module

1-port 1000BASE-CWDM Small Form Factor Pluggable (SFP) Gigabit Ethernet Transceiver, connector type: LC - 1550nm Wavelength, 40km. Diagnostic Monitoring Interface
More>>>
Short summary description Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module:
This short summary of the Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module data-sheet is auto-generated and uses the product title and the first six key specs.

Avaya 1000BASE-CWDM SFP 1550nm, 1000 Mbit/s, SFP, LC, 1000BASE-CWDM, Fiber optic, 9/125

Long summary description Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module:
This is an auto-generated long summary of Avaya 1000BASE-CWDM SFP 1550nm Fiber optic 1550nm 1000Mbit/s SFP network transceiver module based on the first three specs of the first five spec groups.

Avaya 1000BASE-CWDM SFP 1550nm. Data transfer rate (max): 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Cable type: Fiber optic, Fiber cable diameters supported: 9/125, Wavelength: 1550 nm. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm. Certification: MSA

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)