Long product name Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s
:
1-port 1000Base-SX Gigabit Interface Converter (GBIC)
The long product name of Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1-port 1000Base-SX Gigabit Interface Converter (GBIC)
More>>>
Short summary description Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s:
This short summary of the Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Avaya 1000Base-SX, GBIC, 1000 Mbit/s, GBIC, SX, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, MSA, 3.3 V
Long summary description Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s:
This is an auto-generated long summary of Avaya 1000Base-SX, GBIC network transceiver module 1000 Mbit/s based on the first three specs of the first five spec groups.
Avaya 1000Base-SX, GBIC. Maximum data transfer rate: 1000 Mbit/s, Interface type: GBIC, SFP transceiver standard: SX. Certification: MSA. Input voltage: 3.3 V