location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avaya Check ‘Avaya’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10GBase-SR SFP+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA1403015-E6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0644728034970 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Avaya’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avaya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 08:36:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFP+ Fiber optic 10000 Mbit/s
  • - Wavelength: 850 nm
  • - Hot-Plug support
Long product name Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm :
The long product name of Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10GBase-SR SFP+ transceiver module, 300m, 850nm
More>>>
Short summary description Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:
This short summary of the Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Avaya 10GBase-SR SFP+, Fiber optic, 10000 Mbit/s, SFP+, 50/125,62.5/125 µm, SR, 300 m

Long summary description Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of Avaya 10GBase-SR SFP+ network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.

Avaya 10GBase-SR SFP+. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Certification: MSA. Width: 13.4 mm, Depth: 56.5 mm, Height: 8.5 mm

Country Distributor
United Kingdom 1 distributor(s)