location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO7103SST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO7103SST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0079841471034 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic :
The long product name of Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MO7103SST - 0.7 CF (19.8l), 700W, Speed Defrost, MinuteTimer
More>>>
Short summary description Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic:
This short summary of the Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti MO7103SST, 19.8 L, 700 W, Built-in display, Touch, Black, Metallic

Long summary description Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic:
This is an auto-generated long summary of Avanti MO7103SST microwave 19.8 L 700 W Black, Metallic based on the first three specs of the first five spec groups.

Avanti MO7103SST. Interior capacity: 19.8 L, Microwave power: 700 W, Built-in display, Control type: Touch, Product colour: Black, Metallic

Country Distributor
United States 1 distributor(s)