location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti MO7082MB microwave 19.82 L 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO7082MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO7082MB
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Avanti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Avanti MO7082MB microwave 19.82 L 700 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19.82 L 700 W Black
  • - Defrost function
  • - Rotary
Long product name Avanti MO7082MB microwave 19.82 L 700 W Black :
The long product name of Avanti MO7082MB microwave 19.82 L 700 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.7 Cu. Ft. Mechanical Microwave, Black, 700W
More>>>
Short summary description Avanti MO7082MB microwave 19.82 L 700 W Black:
This short summary of the Avanti MO7082MB microwave 19.82 L 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti MO7082MB, 19.82 L, 700 W, Rotary, Black

Long summary description Avanti MO7082MB microwave 19.82 L 700 W Black:
This is an auto-generated long summary of Avanti MO7082MB microwave 19.82 L 700 W Black based on the first three specs of the first five spec groups.

Avanti MO7082MB. Interior capacity: 19.82 L, Microwave power: 700 W, Control type: Rotary, Product colour: Black

Brand Image Product code Product Stock Price from
Avanti

Avanti MO9003SST microwave 25.49 L 900 W Stainless steel
(show image)
MO9003SST MO9003SST 0.00
(excl. VAT)
0 (incl. VAT)
Avanti

Avanti MO7003SST microwave 19.82 L 700 W Stainless steel
(show image)
MO7003SST MO7003SST 0.00
(excl. VAT)
0 (incl. VAT)