location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avanti Check ‘Avanti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCA516SS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BCA516SS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avanti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2023 11:50:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding :
The long product name of Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

141.6l, 110V/60Hz, LED, 44 kg, LED, 39-45°F
More>>>
Short summary description Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding:
This short summary of the Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Avanti BCA516SS, Beverage cooler, Freestanding, Beige, Stainless steel, Right, Key, 141.6 L

Long summary description Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding:
This is an auto-generated long summary of Avanti BCA516SS commercial refrigerator / freezer Beverage cooler 141.6 L Freestanding based on the first three specs of the first five spec groups.

Avanti BCA516SS. Product type: Beverage cooler, Appliance placement: Freestanding, Product colour: Beige, Stainless steel. Total net capacity: 141.6 L. Input voltage: 110 V, Input frequency: 60 Hz, Number of shelves: 3 shelves. Width: 596.9 mm, Depth: 622.3 mm, Height: 870 mm