Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Midi-Tower Black
- - 2 DIMM Maximum internal memory: 32 GB DDR4-SDRAM
- - Ethernet LAN
Long product name AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4)
:
H110M-E/M.2, Intel H110 Chipset, LGA 1151, DDR4 32GB, HDMI, microATX
The long product name of AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
H110M-E/M.2, Intel H110 Chipset, LGA 1151, DDR4 32GB, HDMI, microATX
More>>>
Short summary description AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4):
This short summary of the AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4) data-sheet is auto-generated and uses the product title and the first six key specs.
AVADirect AVA-10633710, Midi-Tower, PC barebone, Intel® H110, LGA 1151 (Socket H4), DDR4-SDRAM, Ethernet LAN
Long summary description AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4):
This is an auto-generated long summary of AVADirect AVA-10633710 PC/workstation barebone Midi-Tower Black Intel® H110 LGA 1151 (Socket H4) based on the first three specs of the first five spec groups.
AVADirect AVA-10633710. Chassis type: Midi-Tower, Product type: PC barebone. Motherboard chipset: Intel® H110, Processor socket: LGA 1151 (Socket H4). Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 32 GB